Amphenol PC421-AP-20-DV
- 收藏
- 对比
PC421-AP-20-DV
143-PC421-AP-20-DV
运动传感器 - 振动
--
大陆
立即发货

Vibration Sensors Side exit, 85 C, 4-20 mA ( 5% @ full scale) proportional to Acceleration, Equivalent Peak, 20 g (196 m/sec2), Dynamic Velocity 100 mV/ips, (3.94 mV/mm/sec), 3-pin MIL-C-5015 connector.
1最小包装量--
PC421-AP-20-DV详情
Amphenol PC421-AP-20-DV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Amphenol Wilcoxon
Manufacturer
Amphenol
Unit Weight
11.287668 oz
子类别
Sensors
输出类型
Analog
产品类别
振动传感器
产品类别
振动传感器
PC421-AP-20-DV拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies







哦! 它是空的。