Amphenol PC423AR-20-DV
- 收藏
- 对比
PC423AR-20-DV
143-PC423AR-20-DV
运动传感器 - 振动
--
大陆
立即发货

Vibration Sensors Side exit, 85 C, w/ 16 J95 integral cable, blunt cut, 4-20 mA ( 5% @ full scale) Acceleration, RMS, 20 g (196 m/sec2), Dynamic Velocity 100 mV/ips, (3.94 mV/mm/sec), MIL-C-5015 connector.
1最小包装量--
PC423AR-20-DV详情
Amphenol PC423AR-20-DV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
11.287668 oz
Manufacturer
Amphenol
Brand
Amphenol Wilcoxon
RoHS
Details
子类别
Sensors
输出类型
Analog
产品类别
振动传感器
产品类别
振动传感器
PC423AR-20-DV拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies







哦! 它是空的。