PCD9M98S0T2C-15详情
Amphenol PCD9M98S0T2C-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Permitted cable outer temperature after assembling without vibration
-20 - 60
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
6
Halogen free according to IEC 60754-2
有
Min. permitted bending radius, stationary application/permanent installation
24.8
Low smoke according to IEC 61034-2
无
Shell Sizes
1
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
螺纹支座
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
PCD
类型
Plug
定位的数量
9 Position
行数
2 Row
性别
Male
子类别
D-Sub Connectors
终端样式
压装
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Cadmium
安装角
Straight
产品类别
D-Sub Standard Connectors
PCD9M98S0T2C-15拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。