PLA03F10820详情
Amphenol PLA03F10820重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Polyester
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
面板安装
Contact Materials
Copper Alloy
Manufacturer
Positronic
Brand
Amphenol Positronic
Wire Gauge Range
18 AWG
行数
1 Row
子类别
电源连接器
终端样式
Solder
触点性别
Socket (Female)
绝缘电阻
5 GOhms
产品类别
董事会的权力
产品
Connectors
安装角
Straight
产品类别
董事会的权力
PLA03F10820拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。