PLB16F1000/AA详情
Amphenol PLB16F1000/AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
22.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
150
Nominal voltage U0
450
Core colour
Black
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
子类别
电源连接器
产品类别
董事会的权力
产品类别
董事会的权力
PLB16F1000/AA拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (FCI)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。