PT00A-20-16S(397)详情
Amphenol PT00A-20-16S(397)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Rugged TYPE 1 with split side covers provides easy access to wiring compartment
Connections
Solid terminal block with standard combination screw
Warranty
15 Year
结构
Bolted core
频率
50/60 Hz
VA 额定功率
50
宽度
2.7
高度
3.33
长度
5.9
PT00A-20-16S(397)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。