PT00A-22-99S(009)详情
Amphenol PT00A-22-99S(009)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Factory Pack QuantityFactory Pack Quantity
20
Mounting Styles
Cable Mount / Free Hanging
Wire Gauge Min
-
Contact Materials
Copper
Wire Gauge Max
4/0 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
系列
TERMI-FOIL
包装
Bulk
类型
Foil
性别
-
子类别
Terminals
终端样式
Crimp
线规
4/0 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Splices
产品类别
Terminals
PT00A-22-99S(009)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。