PT00SE22-55PJ-023详情
Amphenol PT00SE22-55PJ-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Type of control element
Long turning handle
Rated permanent current Iu
160
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
RoHS
Compliant
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
55
达到SVHC
有
PT00SE22-55PJ-023拓展信息








哦! 它是空的。