PT00SE8-3AP-PG-023详情
Amphenol PT00SE8-3AP-PG-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Package
Bulk
Base Product Number
173113
厂商
Molex
Product Status
活跃
RoHS
Compliant
系列
*
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
3
达到SVHC
有
PT00SE8-3AP-PG-023拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。