PT01A12-3SY-PG详情
Amphenol PT01A12-3SY-PG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Downforce
Star,Star TH
RoHS
Compliant
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
3
达到SVHC
有
PT01A12-3SY-PG拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。