PT01A8-33S-PG-023详情
Amphenol PT01A8-33S-PG-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
材料
Aluminum
本体材质
Aluminium
Manufacturer Part Number
43056
Manufacturer
Brady
RoHS
Compliant
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
3
图例
Ear Protection Must Be Worn In This Area
背景颜色
White
语言
English
达到SVHC
有
PT01A8-33S-PG-023拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。