PT01CE-22-21S(328)详情
Amphenol PT01CE-22-21S(328)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
7/16
Case Size
2.5
Manufacturer Part Number
25-310-SST-160-psi/bar
Case Style
Center Back Mount
Range
0-160 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
PT01CE-22-21S(328)拓展信息








哦! 它是空的。