PT01E12-8SY-P288详情
Amphenol PT01E12-8SY-P288重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
400
Device construction
Built-in device slide-in technique (withdrawable)
Degree of protection (IP)
IP20
Overload release current setting
200 - 400
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
800 - 4400
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
PT01E12-8SY-P288拓展信息








哦! 它是空的。