PT01E18-32SX-SR-023详情
Amphenol PT01E18-32SX-SR-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Compliant
终端
Solder
连接器类型
Circular
性别
Receptacle
接头数量
32
达到SVHC
有
PT01E18-32SX-SR-023拓展信息








哦! 它是空的。