PT01E8-3AS-SQ-023详情
Amphenol PT01E8-3AS-SQ-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Axial Lead
Manufacturer Part Number
2W547
Manufacturer
NTE Electronics
RoHS
无
电阻
4.7M Ohms
组成
Metal
引线长度
1.18
铅直径
0.032
端子类型
Axial Leads
瓦特
2
PT01E8-3AS-SQ-023拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。