PT02CP-14-15S(304)详情
Amphenol PT02CP-14-15S(304)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Plug-In
RoHS
无
Manufacturer
Time Mark
Approvals
CSA, UL
Manufacturer Part Number
98048003
Operation
2-Channel (Duplexor)
Current Type
AC, DC
终端
8-Pin Plug-In
控制电压
240 VAC
触点配置
DPDT (Cross-Wired)
0个相似型号
PT02CP-14-15S(304)拓展信息








哦! 它是空的。