PT02E-20-39P(304)详情
Amphenol PT02E-20-39P(304)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Circuit integrity
None
Protection class
II
Built-in depth
255
Material housing
Plastic
Degree of protection (IP)
IP66
With lock
有
深度
250
宽度
400
高度
600
PT02E-20-39P(304)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。