PT03A-10-5P(023)详情
Amphenol PT03A-10-5P(023)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
5
Body Orientation
Straight
Mounting Styles
Jam Nut
Operating Temp Range
-55C to 125C
Voltage, Rating
600VAC
Termination Method
Solder
Shell Size / Insert Arrangement
10-5
Contact Classification
5Signal
Contact Materials
Copper Alloy
Rad Hardened
无
RoHS
Compliant
类型
Circular
性别
RCP
接头数量
5(POS)
端口的数量
1(Port)
家人
PT
外壳电镀
化学镍
应力消除
无
PT03A-10-5P(023)拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。