PT03A-10-5P(433)详情
Amphenol PT03A-10-5P(433)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
PT03A-10-5P(433)拓展信息
GTC08F32-7SW-B30
Amphenol
ACS08E18-9PW-003-116
Amphenol
GTS01-20-19PY-025
Amphenol
GTC06CF32-7SW-RDS-LC
Amphenol
GTS06G24-2SZ-116
Amphenol
ACS05E24-26P-003-B30
Amphenol
ACS06AD36-1S-025
Amphenol
GTC08-36-1SY-023-B30
Amphenol
GTC06AF22-34PX-025-LC
Amphenol
ACS05E28-9PX-003-B30
Amphenol








哦! 它是空的。