PT03CP-16-23S(001)详情
Amphenol PT03CP-16-23S(001)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
110 VAC
Manufacturer Part Number
98111F
Approvals
CE, UL
Manufacturer
Cal Controls
RoHS
Non-Compliant
输出的数量
2
输出类型
Relay
输入类型
Millivolts DC, RTD, Thermocouple
显示类型
LED
0个相似型号
PT03CP-16-23S(001)拓展信息








哦! 它是空的。