PT04A-22-97P(027)详情
Amphenol PT04A-22-97P(027)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
Nominal current
13
With protective conductor
有
Nominal voltage
0 - 600
Connection 2
Free conductor end
Colour outer sheath
Black
Outer diameter approx.
9
Degree of protection (IP)
IP67
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Material outer sheath
Polyurethane (PUR)
频率
0 - 300
长度
3
PT04A-22-97P(027)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。