PT04SP-20-16S(014)详情
Amphenol PT04SP-20-16S(014)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
4G-53-31
Approvals
CE;cULus
Manufacturer
Dwyer Instruments
RoHS
Non-Compliant
输出的数量
2
输出类型
Current, Relay
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LCD
PT04SP-20-16S(014)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。