PT05A12-98PY-023详情
Amphenol PT05A12-98PY-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
电缆安装
Body Orientation
Straight
Termination Method
Solder
Less Contact
无
Minimum Operating Temperature (°C)
-55
Maximum Operating Temperature (°C)
125
Mating Style
卡口锁
类型
Circular
性别
PL
军用标准
MIL-DTL-26482
触点性别
PIN
极化
Y
端口的数量
1
外壳电镀
化学镍
PT05A12-98PY-023拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。