PT05P-20-41P(014)详情
Amphenol PT05P-20-41P(014)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Diameter plug-in contact
1.6
Material of contact surface
Gold
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
2.5 - 2.5
PT05P-20-41P(014)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。