PT06CP-12-10S(009)详情
Amphenol PT06CP-12-10S(009)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
F1 Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
HBV0106C
Approvals
CSA, cURus
Manufacturer
Teco
RoHS
Non-Compliant
类型
Blower, Conveyor, Crusher, Fan, Mixer, Pump
极数
6
转速/转速
1,200 RPM
0个相似型号
PT06CP-12-10S(009)拓展信息








哦! 它是空的。