PT06E14-19SYJ-023详情
Amphenol PT06E14-19SYJ-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
材料
铝合金
RoHS
Non-Compliant
系列
71
应用
Cold Wall
性别
Male
方向
Left hand orientation
接头数量
19
设计
Extractor Only
完成
Gold Chem Film
达到SVHC
有
PT06E14-19SYJ-023拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。