PT06E14-5PJ-023详情
Amphenol PT06E14-5PJ-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Manufacturer Part Number
V3L-6-D8
Manufacturer
Honeywell-Microswitch
RoHS
Non-Compliant
终端
Solder
连接器类型
Circular
性别
Male
接头数量
5
达到SVHC
Unknown
PT06E14-5PJ-023拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。