PT06P-20-26P(439)详情
Amphenol PT06P-20-26P(439)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Connectable conductor cross section multi-wired
0.5 - 4
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.5 - 6
深度
85
宽度
6
高度
42
长度
85
PT06P-20-26P(439)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。