PT06SE14-5SX-SR-023详情
Amphenol PT06SE14-5SX-SR-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
5
达到SVHC
Unknown
PT06SE14-5SX-SR-023拓展信息








哦! 它是空的。