PT07A24-51SX-072详情
Amphenol PT07A24-51SX-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
触点镀层
Gold
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
RoHS
Non-Compliant
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 2, NC - 0
电压
24V AC/DC
0个相似型号
PT07A24-51SX-072拓展信息








哦! 它是空的。