PT07SE14-18PWSR-LC详情
Amphenol PT07SE14-18PWSR-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Jam Nut
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
12.9
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
77.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
RoHS
Non-Compliant
终端
Crimp
方向
Straight
接头数量
18
辐射硬化
无
PT07SE14-18PWSR-LC拓展信息








哦! 它是空的。