PT07SE-18-32S(304)详情
Amphenol PT07SE-18-32S(304)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
QD100X225SG
Slot Width
0.31
Approvals
UL
Manufacturer
ABB
Mounting Method
DIN Standard Mounting Holes
RoHS
Non-Compliant
颜色
Gray
样式
Slotted, Standard
长度
78.74
长度(毫米)
2,000 mm
PT07SE-18-32S(304)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。