PT08SE-14-18S(404)详情
Amphenol PT08SE-14-18S(404)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
QD100X125SG
Slot Width
0.31
Approvals
UL
Manufacturer
ABB
Mounting Method
DIN Standard Mounting Holes
RoHS
Non-Compliant
颜色
Gray
样式
Slotted, Standard
长度
78.74
长度(毫米)
2,000 mm
PT08SE-14-18S(404)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。