PT10LH01-00010详情
Amphenol PT10LH01-00010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
房屋材料
Polyamide
Voltage Rating (AC)
250 V
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
2000
Manufacturer
Amphenol
Brand
Amphenol Piher
系列
PT-10
终端
Solder
子类别
Potentiometers, Trimmers & Rheostats
额定电流
5 A
投掷配置
DPDT
照明类型
LED
产品类别
微调电阻器
照明颜色
Orange
产品类别
Trimmer Resistors - Through Hole
可燃性等级
UL94 V-0
PT10LH01-00010拓展信息
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems








哦! 它是空的。