PT15YV18-01169详情
Amphenol PT15YV18-01169重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Qualification
AEC-Q200
Case Code - in
0603
Case Code - mm
1608
Unit Weight
0.000071 oz
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
PCF
包装
Reel
电阻
287 Ohms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
PT15YV18-01169拓展信息
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems








哦! 它是空的。