PT44A16-23SX详情
Amphenol PT44A16-23SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DFS60B-BDWA01024
Approvals
CE;cULus
Shaft Type
Blind Hollow
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
输入电压
4.5~32 VDC
知识产权评级
IP65
0个相似型号
PT44A16-23SX拓展信息
ALBSTO0101000
Amphenol
ALBFLB39600
Amphenol
PCL01AS18
Amphenol
ALBCBS4123600
Amphenol
PCL31R20
Amphenol
PCL01CS07
Amphenol
U90-A2E1-100A
Amphenol
ALBFLBC0200
Amphenol
PCL31C23
Amphenol
ALBFLB1645398002
Amphenol








哦! 它是空的。