PTG55A8-2SW详情
Amphenol PTG55A8-2SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS1407MR000
Approvals
UL;CSA;IEC
Wire Size
1/0 AWG
Manufacturer
Thomas & Betts
额定电流
100 Amps
频率
60 Hertz
电压
250
极数
3
连接类型
Flanged Inlet
PTG55A8-2SW拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。