PTY06CE-14-15S(011)详情
Amphenol PTY06CE-14-15S(011)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP69K
Permitted cable outer temperature during assembling/handling
-25 - 105
Rated current In
2
Permitted cable outer temperature after assembling without vibration
-40 - 105
RoHS
Non-Compliant
0个相似型号
PTY06CE-14-15S(011)拓展信息








哦! 它是空的。