RD15S1S500X详情
Amphenol RD15S1S500X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Package
Bulk
厂商
Amphenol Positronic
Product Status
活跃
Shell Sizes
2
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
系列
*
类型
Receptacle
定位的数量
15 Position
行数
2 Row
性别
Female
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
产品类别
D-Sub MIL Spec Connectors
外壳电镀
Tin
产品类别
D-Sub MIL Spec Connectors
RD15S1S500X拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。