RD29M10JV50详情
Amphenol RD29M10JV50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Steel
Conductor category
Class 5 = flexible
Nominal voltage U
1000
Low smoke according to IEC 61034-2
有
Core colour
Blue
Nominal voltage U0
600
Nominal cross section conductor
16
Halogen free according to IEC 60754-2
无
Outer diameter approx.
8.4
Conductor surface
Tinned
Material core insulation
Rubber - silicone rubber (SIR)
Shell Sizes
29
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
RD
类型
Plug
定位的数量
29 Position
行数
3 Row
性别
Male
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
产品类别
D-Sub MIL Spec Connectors
外壳电镀
Zinc
产品类别
D-Sub MIL Spec Connectors
RD29M10JV50拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。