RD50M10ACES详情
Amphenol RD50M10ACES重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Stainless Steel, Passivated
RoHS
Details
Brand
TE Connectivity / Holsworthy
Manufacturer
TE Connectivity
Part # Aliases
8-2176268-8
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
Shell Sizes
5
包装
Reel
系列
RD
类型
Plug
定位的数量
50 Position
行数
3 Row
性别
Male
子类别
Resistors
技术
Thin Film
终端样式
Crimp
产品类别
薄膜电阻器
外壳电镀
Stainless Steel, Passivated
特征
-
产品类别
Thin Film Resistors - SMD
RD50M10ACES拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。