Amphenol REF002
- 收藏
- 对比
REF002
143-REF002
配件
--
大陆
立即发货

Sensor Hardware & Accessories Metric mounting kit: SF6M-1: 1/4-28 to M6 adaptor stud SF6M: 1/4-28 to M8 adaptor stud 13249-03: 1/4-28 to M4 adaptor plate for 997 and 712 sensors 13249-04: 1/4-28 to M6 adaptor plate for captive screw sensors 13249-05: 1/4-28 to M8 adaptor plate fo
--最小包装量--
REF002详情
Amphenol REF002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
78101118425
Approvals
cULus
Manufacturer
Cooper
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol Wilcoxon
RoHS
Details
Package
Bulk
Base Product Number
REF00
厂商
Amphenol Wilcoxon Sensing Technologies
Product Status
活跃
For Use With/Related Products
REF2510R
系列
-
类型
EMT (Electrical Metallic Tubing);RMC (Rigid Metal Conduit)
子类别
Sensors
样式
Clamp
配件类型
安装套件
产品类别
传感器硬件
规格说明
-
产品
安装套件
产品类别
Sensor Hardware & Accessories
REF002拓展信息







哦! 它是空的。