RJ45F7RJ详情
Amphenol RJ45F7RJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
安装类型
面板安装
RoHS
Compliant
Ethernet Connector Type
RJ45 Connector
系列
RJ45F7RJ
性别
Female
方向
Straight
知识产权评级
IP68
长度
36.8 mm
评级结果
IP68
RJ45F7RJ拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。