RJCSE-5385-01详情
Amphenol RJCSE-5385-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Details
Brand
Amphenol Commercial Products
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
150
Performance Category
Cat 3
包装
Reel
系列
RJCSE
应用
10 Base-T
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
终端样式
SMD/SMT
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
RJCSE-5385-01拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。