RJCSE5B880102详情
Amphenol RJCSE5B880102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
130
Number of Positions / Contacts per Port
8P8C
Mounting Styles
电缆安装
Manufacturer
Amphenol
Brand
Amphenol Commercial Products
包装
Reel
类型
Modular
定位的数量
8 Position
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
终端样式
SMD/SMT
接头数量
8 Contact
配置
1x1
端口的数量
1 Port
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
直角
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
RJCSE5B880102拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。