RJE302880110详情
Amphenol RJE302880110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol Commercial Products
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Amphenol
Number of Positions / Contacts per Port
8P8C
包装
Tray
系列
RJE30
类型
Stacked
定位的数量
8 Position
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Unshielded
接头数量
8 Contact
配置
2x1
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
产品类别
Modular Connectors / Ethernet Connectors
RJE302880110拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。