RJE392880470详情
Amphenol RJE392880470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
CE
Range
5 mm
Manufacturer
Pepperl Fuchs
屏蔽/屏蔽
Shielded
输出类型
NO
连接类型
Cable Connection
电源类型
AC
直径
18 mm
RJE392880470拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。