RJE451884453详情
Amphenol RJE451884453重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Plug In
RoHS
有
Manufacturer
Schneider
Contact Materials
银合金
Approvals
CE, CSA, UL
Enclosure
Plastic
Brand
Amphenol Commercial Products
Number of Positions / Contacts per Port
8P8C
Factory Pack QuantityFactory Pack Quantity
80
Performance Category
Cat 6
包装
Tray
终端
.187 in. Flat Blade
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
安装角
Vertical
产品类别
Modular Connectors / Ethernet Connectors
触点
4PDT
RJE451884453拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。