RJE4518844C1详情
Amphenol RJE4518844C1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
784XDXC-6D
Approvals
CE, CSA, UL
Contact Materials
银合金
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
Performance Category
Cat 6
Factory Pack QuantityFactory Pack Quantity
80
Number of Positions / Contacts per Port
8P8C
Brand
Amphenol Commercial Products
包装
Tray
系列
RJE
终端
.187 in. Flat Blade
子类别
Modular Connectors / Ethernet Connectors
产品类别
Modular Connectors / Ethernet Connectors
安装角
Vertical
产品类别
Modular Connectors / Ethernet Connectors
触点
4PDT
RJE4518844C1拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。