RJE4518844M3详情
Amphenol RJE4518844M3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料类型
Vinyl
Manufacturer
Brady
Approvals
UR
Manufacturer Part Number
DAT-40-292-1
Brand
Amphenol Commercial Products
Number of Positions / Contacts per Port
8P8C
Factory Pack QuantityFactory Pack Quantity
80
Performance Category
Cat 6
包装
Tray
应用
Cable & Wire Marking
子类别
Modular Connectors / Ethernet Connectors
粘合剂
Acrylic
产品类别
Modular Connectors / Ethernet Connectors
数量
1
完成
Matte
背景颜色
White
安装角
Vertical
产品类别
Modular Connectors / Ethernet Connectors
RJE4518844M3拓展信息
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (FCI)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol ICC (Commercial Products)








哦! 它是空的。